TSOS series self-clinching threaded standoffs are designed for installation in sheets as thin as 0.63 mm and provide permanent internal threads. They feature a knurled head for close-to-edge clinching applications and are suitable for use in stainless steel, steel, and aluminum sheets. The series supports metric thread sizes including M3.5, with standardized dimensions and installation requirements. All variants in the series exhibit the same mounting capability, barrel design, and clinch performance as specified for TSO-type standoffs.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-M35-1000 | TSOS-M35-1000 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |