TSOS threaded self-clinching standoffs are designed for installation into sheets as thin as 0.63 mm, providing permanent internal threads for mounting or spacing panels. These standoffs feature a knurled head to enable close-to-edge clinching and include grounding teeth on the barrel end for enhanced electrical contact. They are available in metric thread sizes, including M2.5, and are suitable for use in steel, aluminum, and stainless steel sheets. The series meets PEM®'s standard performance requirements for self-clinching fasteners.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-M25-1800 | TSOS-M25-1800 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |