TSOS-6440-090 is a through-hole, threaded, self-clinching standoff designed for installation in sheets as thin as 0.025 in. It features a thicker wall to provide greater bearing surface and reduce the risk of cracking or cutting into the mating panel, with a thread size of #6-32 and a length of 0.90 in. The standoff installs into steel or aluminum sheets with a Rockwell B hardness of 70 or less and a Brinell hardness of 125 or less. Minimum hole size is 0.040 in, and the minimum distance from the hole centerline to the sheet edge is 0.31 in. The product supports close-to-edge clinch installation and includes knurled head geometry for enhanced retention. Nickel plating is an optional finish for corrosive environments.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-6440-090 | TSOS-6440-090 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |