TSOS threaded self-clinching standoffs are designed for permanent installation in sheets as thin as 0.63 mm, providing internal threads for mounting or stacking. They feature a knurled head for close-to-edge clinching and are made from hardened stainless steel. The series supports thread sizes up to M5 with standard length increments, and includes a grounding/earthing teeth option on the barrel end for enhanced electrical continuity. All variants install into stainless steel sheets with a Rockwell B hardness of 88 or less.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-6256-125 | TSOS-6256-125 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |