TSOS-440-625 is a through-hole, threaded, self-clinching standoff designed for installation in stainless steel sheets as thin as 0.63 mm. It features a knurled head for close-to-edge applications and a grounding/earthing tooth on the barrel end to ensure electrical continuity. The part is made from hardened stainless steel and includes a nickel plating option for enhanced corrosion resistance. Specific dimensional data and performance ratings are consistent with the TSO series, which supports mating components in thinner sheets than standard SO standoffs. The length of 0.625 inch (625) aligns with the standard length increments for this series.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-440-625 | TSOS-440-625 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |