PennEngineering® Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified TSOS-440-562

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TSOS-440-562 is a through-hole, threaded, self-clinching standoff designed for mounting in sheets as thin as 0.025 in. It features a knurled head for close-to-edge installation and a grounded barrel end with earthing teeth. Constructed from hardened stainless steel, it is suitable for clinching into stainless steel sheets with a hardness of HRB 88 or less. The part has a 0.040 in nominal hole size, a 0.125 in thread length, and a head diameter of 0.187 in. The TSOS series meets PEM® performance standards for permanent panel mounting in thin metal sheets.

Datasheet Summary
Powered by GS/AI

TSOS-440-562 is a through-hole, threaded, self-clinching standoff designed for mounting in sheets as thin as 0.025 in. It features a knurled head for close-to-edge installation and a grounded barrel end with earthing teeth. Constructed from hardened stainless steel, it is suitable for clinching into stainless steel sheets with a hardness of HRB 88 or less. The part has a 0.040 in nominal hole size, a 0.125 in thread length, and a head diameter of 0.187 in. The TSOS series meets PEM® performance standards for permanent panel mounting in thin metal sheets.

Suppliers

Company
Product
Description
Supplier Links
Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified - TSOS-440-562 - PennEngineering®
Danboro, PA, United States
Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified
TSOS-440-562
Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified TSOS-440-562
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

Supplier's Site Datasheet
Stainless Steel Standoffs - TSOS-440-562 - bisco industries
Anaheim, CA, United States
Stainless Steel Standoffs
TSOS-440-562
Stainless Steel Standoffs TSOS-440-562
Stainless Steel Standoffs

Stainless Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number TSOS-440-562 TSOS-440-562
Product Name Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified Stainless Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material StainlessSteel Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Standoffs - BSOA-024-34 - bisco industries
Specs
Type & Shape Standoff
View Details
Stainless Steel Standoffs - BSO4-8632-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Stainless Steel Standoffs - BSO4-832-30NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details
Stainless Steel Standoffs - BSO4-M3-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details