TSOS-440-500 is a through-hole, threaded, self-clinching standoff designed for permanent installation in metal sheets as thin as 0.63 mm. It features a knurled head for close-to-edge applications and is constructed from hardened stainless steel with an optional nickel plating for corrosion resistance. It installs into a minimum hole size of 0.040 inch and requires a minimum distance of 0.23 inch from the edge. The part has a nominal length of 0.500 inch and a thread size of 0.112-40. The barrel end includes grounding/earthing teeth for electrical continuity.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-440-500 | TSOS-440-500 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |