TSOS-440-250 is a through-hole, threaded, self-clinching standoff designed for installation in metal sheets as thin as 0.63 mm. It features a knurled head for close-to-edge clinching and a grounding/earthing teeth design on the barrel end for enhanced electrical contact. Made from hardened stainless steel, it is intended for use in stainless steel sheets with a Rockwell B hardness of 88 or less. The part has a 0.040 in. minimum hole size, a 0.166 in. height, and a 0.250 in. length, with a 4-40 thread and a nickel-plated finish indicated by the "-250" length code.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-440-250 | TSOS-440-250 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |