TSOS-440-187 is a through-hole, threaded, self-clinching standoff made from hardened stainless steel, designed for installation in metal sheets as thin as 0.025 in. It has a 0.040 in. minimum hole size, a 0.187 in. length, and a 0.125 in. nominal thread diameter with a center-to-edge distance requirement of 0.23 in. The standoff features a knurled head for close-to-edge mounting and a grounded end for grounding or earthing applications. Optional nickel plating is available for corrosion resistance. It is suitable for stainless steel sheets with a Rockwell B hardness of 88 or less.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-440-187 | TSOS-440-187 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |