TSOA threaded self-clinching standoffs are designed for installation into sheets as thin as 0.63 mm, providing permanent internal threads. These standoffs feature a flush-mounted head and are made from hardened stainless steel for use in stainless steel sheets. Part TSOA-M35-1800 corresponds to the M3.5 x 0.6 thread size and 18 mm length, with a nominal head diameter of 7.9 mm and a minimum hole size of 4.8 mm. Minimum edge distance is 8 mm. The series supports installation into stainless steel with Rockwell B hardness up to 88 and Brinell hardness up to 183. An optional nickel plating is available for corrosion resistance, indicated by the NC suffix, but it is not specified as used in this variant.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-M35-1800 | TSOA-M35-1800 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |