TSOA threaded self-clinching standoffs are designed for installation into thin sheets as small as 0.63 mm, providing permanent internal threads. These standoffs feature a blind-hole design with a flush, knurled head for close-to-edge applications and are made from hardened stainless steel. The M3.5 thread size is specified for this variant, with a nominal length of 16.0 mm. Installation requires a nominal hole diameter of 5.39 mm and a minimum distance to edge of 6.8 mm. The design supports clinching into stainless steel sheets with a Rockwell B hardness of up to 88.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-M35-1600 | TSOA-M35-1600 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |