TSOA threaded self-clinching standoffs are designed for installation into stainless steel sheets with a Rockwell B hardness of 88 or less and provide permanent internal threads for panel mounting. They feature a thicker wall construction to reduce the risk of board cracking and are suitable for sheets as thin as 0.025". The part is identified by a 6440 thread code, indicating a .138-32 thread size and a length of 0.750". The standard finish is unpainted, and nickel plating is available with an NC suffix if corrosion resistance is required.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-6440-750 | TSOA-6440-750 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |