TSOA threaded self-clinching standoffs are designed for permanent installation in sheet metal as thin as 0.025 in (0.63 mm), with a minimum hole size of 0.040 in and a minimum distance to edge of 0.27 in. The TSOA-632 variant has a #6-32 thread, a barrel length of 0.625 in, and is made from hardened stainless steel to suit installation into stainless steel sheets with a Rockwell B hardness of 88 or less. An optional nickel plating is available for enhanced corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-632-625 | TSOA-632-625 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |