TSOA threaded self-clinching standoffs are designed for permanent installation in steel or aluminum sheets with a hardness of HRB 50 or less, providing threads in sheets as thin as 0.025 in. The part is characterized by its through-hole design and is installed by pressing into a precisely sized hole. Dimensions for the TSOA series include a minimum hole size of 0.040 in, a minimum edge distance of 0.27 in, and a body diameter of 0.164 in. Length options for this series are available in increments corresponding to 32nds of an inch, with 250 indicating a length of 0.781 in (25/32 in).
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-632-250 | TSOA-632-250 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |