TSOA self-clinching threaded standoffs are designed for installation into aluminum sheets with a Rockwell B hardness of 50 or less, accommodating sheet thicknesses as thin as 0.025" (0.63 mm). The part number TSOA-6256-625 corresponds to a variant with a thread code 6256, indicating a thicker wall for increased bearing surface, and a length of 0.625" (15.88 mm) in Style #1. It features a 0.025" minimum hole size and a minimum distance to edge of 0.23". The standoff includes an unthreaded barrel end and is intended for permanent mounting into thin metal sheets.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-6256-625 | TSOA-6256-625 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |