TSOA series self-clinching threaded standoffs install permanently into metal sheets as thin as 0.025 in. (0.63 mm) using a press-fit method, providing internal threads for panel mounting. These stainless steel standoffs feature a hardened construction for use in stainless steel sheets with a Rockwell B hardness of 88 or less and are available with an optional nickel plating for enhanced corrosion resistance. The part variant TSOA-440-250 corresponds to a length of 0.250 in. with a #4-40 thread and an overall height of 0.165 in., fitting into a minimum hole size of 0.040 in. with a minimum distance to edge of 0.187 in.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-440-250 | TSOA-440-250 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |