TSO4-6M3-1400 is a self-clinching standoff for installation into stainless steel sheets as thin as 0.63 mm, with an M3 thread and a length of 19.00 mm. It features an oversized body for increased bearing surface and wall thickness, and is made of heat-treated 400 series stainless steel with a passivated finish. The part is designed for Style #3 (blind) threading and requires a minimum hole size of 6.4 mm with a minimum edge distance of 7.1 mm. Installation requires a punch with a diameter of 6.35 to 6.53 mm and a specified anvil. The standoff achieves a pullout force of 30.3 kN and a torque-out resistance of 2.5 N·m when installed in 0.64 mm 300 series stainless steel, per tested averages.
Threaded Standoffs for Stainless Sheets as Thin as 0.63mm - Types TSO4 – Metric
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO4-6M3-1400 | TSO4-6M3-1400 |
| Product Name | Threaded Standoffs for Stainless Sheets as Thin as 0.63mm | Stainless Steel Standoffs |
| Type & Shape | Standoff; Hex | Standoff |
| Mounting | Self-Clinching | |
| Material | Metal; StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |