TSO4-6M25-1400 is a self-clinching standoff for installation into ultra-thin stainless steel sheets as thin as 0.63 mm. It features an M2.5 thread with an overall length of 14.00 mm, an oversized body for increased bearing surface, and is made of heat-treated 400 series stainless steel with a passivated finish per ASTM A380. The part is designed for Style #1 (thru-threaded) with a minimum hole size of 6.4 mm, a minimum sheet thickness of 0.63 mm, and a minimum distance to edge of 7.1 mm. It meets ASME B1.13M, 6H thread standards and is rated for use in material with hardness HRB 88 or HB 183 or less.
Threaded Standoffs for Stainless Sheets as Thin as 0.63mm - Types TSO4 – Metric
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO4-6M25-1400 | TSO4-6M25-1400 |
| Product Name | Threaded Standoffs for Stainless Sheets as Thin as 0.63mm | Stainless Steel Standoffs |
| Type & Shape | Standoff; Hex | Standoff |
| Mounting | Self-Clinching | |
| Material | Metal; StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |