PennEngineering® Threaded Standoffs for Stainless Sheets as Thin as .025” TSO4-6440-500

Description
Threaded Standoffs for Stainless Sheets as Thin as .025” - Types TSO4 – Unified
Request a Quote
Description
Threaded Standoffs for Stainless Sheets as Thin as .025” - Types TSO4 – Unified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSO4-6440-500 is a self-clinching standoff designed for installation in ultra-thin stainless steel sheets with a minimum thickness of .025 inches (0.63 mm). This product features a single groove identifier and is made from heat-treated 400 series stainless steel, ensuring durability and strength. The standoff is passivated and/or tested per ASTM A380, making it suitable for use in applications with a hardness of HRB 88 or HB 183 or less. The standoff has a thread size of #4-40 and is available in various lengths, allowing for customization based on project requirements. Installation requires a properly sized mounting hole, and the standoff is embedded flush into the sheet using a specific installation punch and anvil. Performance data indicates that the standoff can withstand significant pushout and torque-out forces, making it reliable for securing components in thin sheet applications. Engineers considering this product should evaluate its compatibility with their specific application needs, particularly in terms of sheet thickness and required strength.

Datasheet Summary
Powered by GS/AI

The TSO4-6440-500 is a self-clinching standoff designed for installation in ultra-thin stainless steel sheets with a minimum thickness of .025 inches (0.63 mm). This product features a single groove identifier and is made from heat-treated 400 series stainless steel, ensuring durability and strength. The standoff is passivated and/or tested per ASTM A380, making it suitable for use in applications with a hardness of HRB 88 or HB 183 or less. The standoff has a thread size of #4-40 and is available in various lengths, allowing for customization based on project requirements. Installation requires a properly sized mounting hole, and the standoff is embedded flush into the sheet using a specific installation punch and anvil. Performance data indicates that the standoff can withstand significant pushout and torque-out forces, making it reliable for securing components in thin sheet applications. Engineers considering this product should evaluate its compatibility with their specific application needs, particularly in terms of sheet thickness and required strength.

Suppliers

Company
Product
Description
Supplier Links
Threaded Standoffs for Stainless Sheets as Thin as .025” - TSO4-6440-500 - PennEngineering®
Danboro, PA, United States
Threaded Standoffs for Stainless Sheets as Thin as .025”
TSO4-6440-500
Threaded Standoffs for Stainless Sheets as Thin as .025” TSO4-6440-500
Threaded Standoffs for Stainless Sheets as Thin as .025” - Types TSO4 – Unified

Threaded Standoffs for Stainless Sheets as Thin as .025” - Types TSO4 – Unified

Supplier's Site Datasheet
Stainless Steel Standoffs - TSO4-6440-500 - bisco industries
Anaheim, CA, United States
Stainless Steel Standoffs
TSO4-6440-500
Stainless Steel Standoffs TSO4-6440-500
Stainless Steel Standoffs

Stainless Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number TSO4-6440-500 TSO4-6440-500
Product Name Threaded Standoffs for Stainless Sheets as Thin as .025” Stainless Steel Standoffs
Type & Shape Standoff; Hex Standoff
Mounting Self-Clinching
Material Metal; StainlessSteel Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-032-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-26ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers