PennEngineering® Threaded Standoffs for Stainless Sheets as Thin as .025” TSO4-440-125

Description
Threaded Standoffs for Stainless Sheets as Thin as .025” - Types TSO4 – Unified
Request a Quote
Description
Threaded Standoffs for Stainless Sheets as Thin as .025” - Types TSO4 – Unified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSO4-440-125 is a self-clinching standoff designed for installation in ultra-thin stainless steel sheets with a minimum thickness of .025 inches (0.63 mm). This product features a unified thread size of #4-40 and a length of 1.25 inches. It is made from heat-treated 400 series stainless steel and is passivated or tested per ASTM A380, ensuring durability and corrosion resistance. The standoff is engineered for easy installation, requiring a properly sized mounting hole without any secondary operations like deburring. It is compatible with specific installation tooling, including designated punches and anvils for sheets below .032 inches in thickness. Performance data indicates high pushout and torque-out resistance, making it suitable for applications where secure fastening is critical. Engineers should consider this standoff for projects requiring reliable fastening solutions in thin stainless steel materials.

Datasheet Summary
Powered by GS/AI

The TSO4-440-125 is a self-clinching standoff designed for installation in ultra-thin stainless steel sheets with a minimum thickness of .025 inches (0.63 mm). This product features a unified thread size of #4-40 and a length of 1.25 inches. It is made from heat-treated 400 series stainless steel and is passivated or tested per ASTM A380, ensuring durability and corrosion resistance. The standoff is engineered for easy installation, requiring a properly sized mounting hole without any secondary operations like deburring. It is compatible with specific installation tooling, including designated punches and anvils for sheets below .032 inches in thickness. Performance data indicates high pushout and torque-out resistance, making it suitable for applications where secure fastening is critical. Engineers should consider this standoff for projects requiring reliable fastening solutions in thin stainless steel materials.

Suppliers

Company
Product
Description
Supplier Links
Threaded Standoffs for Stainless Sheets as Thin as .025” - TSO4-440-125 - PennEngineering®
Danboro, PA, United States
Threaded Standoffs for Stainless Sheets as Thin as .025”
TSO4-440-125
Threaded Standoffs for Stainless Sheets as Thin as .025” TSO4-440-125
Threaded Standoffs for Stainless Sheets as Thin as .025” - Types TSO4 – Unified

Threaded Standoffs for Stainless Sheets as Thin as .025” - Types TSO4 – Unified

Supplier's Site Datasheet
Stainless Steel Standoffs - TSO4-440-125 - bisco industries
Anaheim, CA, United States
Stainless Steel Standoffs
TSO4-440-125
Stainless Steel Standoffs TSO4-440-125
Stainless Steel Standoffs

Stainless Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number TSO4-440-125 TSO4-440-125
Product Name Threaded Standoffs for Stainless Sheets as Thin as .025” Stainless Steel Standoffs
Type & Shape Standoff; Hex Standoff
Mounting Self-Clinching
Material Metal; StainlessSteel Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-832-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details
Stainless Steel Standoffs - BSO4-3.5M3-8 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers