TSO, TSOA, and TSOS self-clinching threaded standoffs are designed for installation into sheets as thin as 0.63 mm, providing permanent internal threads. They feature a standard configuration suitable for stainless steel panels and are available with metric threads, including M3.5 x 0.6 mm as indicated in the thread size selection data. All variants install into round holes and remain permanently fixed after pressing. The series is not specified for use with optional nickel plating unless explicitly denoted by an NC suffix, which this part number lacks.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-M35-1200ZI | TSO-M35-1200ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |