TSO, TSOA, and TSOS self-clinching threaded standoffs are designed for installation into sheets as thin as 0.63 mm. They feature a through-hole threaded design with a standard barrel profile and install permanently into properly sized round holes. The M3.5 thread size is supported in this series, with length options including 10 mm (32nd code 10). These standoffs are suitable for aluminum or steel sheets with Rockwell B hardness up to 80 and are not specified for stainless steel without additional plating.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-M35-1000ZI | TSO-M35-1000ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |