TSO series self-clinching threaded standoffs install permanently into sheets as thin as 0.63 mm, providing internal threads for mounting. They are designed for thinner materials than standard SO standoffs and feature a controlled clinch profile to ensure flush mounting. The M3 thread size is available in standard lengths up to 25 mm. The part number TSO-M3-800ZI includes a trailing code not explicitly documented, but the series is covered with consistent specifications for sheet thickness and thread type.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-M3-800ZI | TSO-M3-800ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |