TSO series self-clinching threaded standoffs install permanently in sheets as thin as 0.63 mm, providing internal threads for mounting. These standoffs feature a thin-walled barrel optimized for low-strength materials and clinch into metal with minimal deformation. The design allows for close-to-edge installation, with a minimum distance to edge specified in technical data. The M3 thread size requires a 4.22 mm hole, and the 6 mm length variant is supported. Material is hardened stainless steel, suitable for stainless steel sheet applications. All variants meet PEM® self-clinching performance standards.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-M3-600ZI | TSO-M3-600ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |