PennEngineering® Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric TSO-6M3-600ZI

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSO-6M3-600ZI is a self-clinching threaded standoff designed for installation in sheets as thin as 0.63 mm. This product is part of the TSO series, which is specifically engineered to provide permanent threads in thinner materials compared to standard standoffs. The standoff is made from hardened stainless steel, ensuring durability and strength, and is suitable for use in applications requiring reliable mounting, spacing, or stacking of panels and components. An optional nickel plating is available for enhanced corrosion resistance, making it suitable for use in challenging environments. The TSO-6M3-600ZI is compatible with various sheet materials, including stainless steel, and is designed to be pressed into round holes for secure installation.

Datasheet Summary
Powered by GS/AI

The TSO-6M3-600ZI is a self-clinching threaded standoff designed for installation in sheets as thin as 0.63 mm. This product is part of the TSO series, which is specifically engineered to provide permanent threads in thinner materials compared to standard standoffs. The standoff is made from hardened stainless steel, ensuring durability and strength, and is suitable for use in applications requiring reliable mounting, spacing, or stacking of panels and components. An optional nickel plating is available for enhanced corrosion resistance, making it suitable for use in challenging environments. The TSO-6M3-600ZI is compatible with various sheet materials, including stainless steel, and is designed to be pressed into round holes for secure installation.

Suppliers

Company
Product
Description
Supplier Links
Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric - TSO-6M3-600ZI - PennEngineering®
Danboro, PA, United States
Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric
TSO-6M3-600ZI
Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric TSO-6M3-600ZI
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness

Supplier's Site Datasheet
Steel Standoffs - TSO-6M3-600ZI - bisco industries
Anaheim, CA, United States
Steel Standoffs
TSO-6M3-600ZI
Steel Standoffs TSO-6M3-600ZI
Steel Standoffs

Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number TSO-6M3-600ZI TSO-6M3-600ZI
Product Name Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material Steel Metal; Steel; STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-632-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Steel Standoffs - BSO-024-22ZI - bisco industries
Specs
Type & Shape Standoff
View Details
Stainless Steel Standoffs - BSO4-8632-30NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-25 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers