TSO, TSOA, and TSOS self-clinching threaded standoffs install in sheets as thin as 0.63 mm, providing permanent internal threads. Designed for thin materials, they feature a thin-walled barrel and standard head diameter of 6 mm. Available in metric threads M3, M3.5, M4, and M5 with pitches of 0.5, 0.6, 0.7, and 0.8 mm, lengths range from 3 mm to 25 mm in 2 mm increments. Minimum hole size is 3.2 mm, with a minimum edge distance of 4.8 mm. The series is made from hardened stainless steel. The part number TSO-6M3-300ZI corresponds to an M3 x 0.5 thread, 3 mm length variant.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-6M3-300ZI | TSO-6M3-300ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |