TSO series self-clinching threaded standoffs are designed for installation in sheets as thin as 0.63 mm, providing permanent internal threads. These standoffs feature a slender barrel compatible with thin material and are made from hardened stainless steel for use in stainless steel sheets. The part number TSO-6M3-1600ZI corresponds to a metric M3 thread with a length of 16 mm, based on the TSO series designations and length codes provided.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-6M3-1600ZI | TSO-6M3-1600ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |