TSO series threaded self-clinching standoffs are designed for installation into sheets as thin as 0.63 mm, with styles TSO, TSOA, and TSOS providing permanent internal threads. These standoffs feature a closed-end barrel for flush mounting and are suitable for applications requiring minimal edge distance. The part number TSO-6256-312ZI corresponds to a TSO standoff with a length of 0.312 inch (8 mm) and a 6-32 thread size. All TSO variants are manufactured from hardened stainless steel and are intended for use in materials with a Rockwell B hardness of 88 or less, or Brinell hardness of 183 or less. They install into holes with a minimum diameter of 0.280 inch and require a minimum distance of 0.31 inch from the hole centerline to the edge of the sheet.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-6256-312ZI | TSO-6256-312ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |