TSO-series threaded self-clinching standoffs are designed for installation into sheets as thin as 0.025 in. (0.63 mm), providing permanent internal threads. They feature a blind-end barrel and are suitable for thin sheet applications where standard SO-type standoffs are not appropriate. The series is constructed from hardened stainless steel and is available with optional nickel plating for corrosion resistance. Installation requires properly sized holes and press-fit mounting.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-6256-090ZI | TSO-6256-090ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |