TSO-series self-clinching threaded standoffs install into sheets as thin as 0.025 in (0.63 mm) and provide permanent internal threads. The TSO-440-687ZI variant has a 0.040 in minimum hole size, a 0.187 in minimum distance to edge, and a 0.687 in overall length. It is constructed from hardened stainless steel and is designed for use in stainless steel sheets with a maximum hardness of HRB 88. The part forms a flush, permanent mount when pressed into a round hole.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-440-687ZI | TSO-440-687ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |