TSO, TSOA, and TSOS self-clinching threaded standoffs install permanently into metal sheets as thin as 0.63 mm (0.025 inches) and provide threaded mounting for panels or components. They are designed for close-to-edge mounting and are available in hardened stainless steel with optional nickel plating for corrosion resistance. They feature a smooth barrel end for flush mounting and are suitable for clinching into materials with Rockwell B hardness up to 88 or Brinell hardness up to 183.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-256-500ZI | TSO-256-500ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |