TSO™, TSOA™, and TSOS™ threaded self-clinching standoffs are designed for installation into sheet metal as thin as 0.025 in. (0.63 mm), providing permanent internal threads. They feature a closed-end barrel for flush mounting and are recommended for use in materials with Rockwell B hardness up to 88. Lengths are available in standard increments of 1/32 in. from 0.125 in. to 1.062 in., with a minimum hole size of 0.050 in. and a minimum distance to sheet edge of 0.25 in. The series includes hardened stainless steel variants suitable for stainless steel substrates.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-256-187ZI | TSO-256-187ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |