PennEngineering® Self-Clinching Pilot Pins - Type TPXS - Metric TPXS-3MM-16

Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. TPXS (flush-head) Pilot Pins satisfy a wide range of positioning, pivot, and alignment applications. The chamfered end makes mating hole location easy . Meets the ATCA PICMG 3.0 specification. 15° tapered point makes engaging the mating hole easy.
Request a Quote Datasheet
Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. TPXS (flush-head) Pilot Pins satisfy a wide range of positioning, pivot, and alignment applications. The chamfered end makes mating hole location easy . Meets the ATCA PICMG 3.0 specification. 15° tapered point makes engaging the mating hole easy.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Pilot Pins - Type TPXS - Metric - TPXS-3MM-16 - PennEngineering®
Danboro, PA, United States
Self-Clinching Pilot Pins - Type TPXS - Metric
TPXS-3MM-16
Self-Clinching Pilot Pins - Type TPXS - Metric TPXS-3MM-16
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. TPXS (flush-head) Pilot Pins satisfy a wide range of positioning, pivot, and alignment applications. The chamfered end makes mating hole location easy . Meets the ATCA PICMG 3.0 specification. 15° tapered point makes engaging the mating hole easy.

PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
TPXS (flush-head) Pilot Pins satisfy a wide range of positioning, pivot, and alignment applications. The chamfered end makes mating hole location easy .

  • Meets the ATCA PICMG 3.0 specification.
  • 15° tapered point makes engaging the mating hole easy.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Industrial Pins
Product Number TPXS-3MM-16
Product Name Self-Clinching Pilot Pins - Type TPXS - Metric
Pin Type Groove; Self-Clinching Pilot Pins - Type TPXS - Metric
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-207-14 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2070 inch (5.26 mm)
View Details
2 suppliers
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-160-20ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1600 inch (4.06 mm)
View Details
2 suppliers
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-103-5ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1030 inch (2.62 mm)
View Details
2 suppliers
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-167-5ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1670 inch (4.24 mm)
View Details
2 suppliers