PEM® TPS™ flush-head pilot pins are designed for positioning, pivot, and alignment applications in sheets as thin as .040"/1 mm, with a chamfered end to facilitate mating hole location. They are suitable for steel or aluminum sheets with hardness not exceeding HRB 70 and HB 125, and for stainless steel sheets with hardness not exceeding HRB 92 and HB 202. These pins install permanently by pressing into properly sized holes, embedding the head to create a secure, flush assembly with high torque-out and pushout resistance. The series is available in aluminum, steel, or stainless steel.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FTPS, TP4 Pilot Pins satisfy a wide range of positioning, pivot, and alignment applications. The chamfered end makes mating hole location easy
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | TPS-125-12 | TPS-125-12 |
| Product Name | Self-Clinching Pilot Pins - Type TPS, TP4 - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pilot Pins - Type TPS, TP4 - Unified |