TP4™ flush-head pins are self-clinching permanent fasteners designed for positioning, pivot, and alignment applications in stainless steel sheets as thin as 1.00 mm. They feature a chamfered end to aid hole alignment and install into sheets with a hardness of HRB 92 or HB 202 or less. The pin diameter is 5.00 mm and the standard length is 5.00 mm, with a recommended hole size of 5.50 mm and minimum distance to edge of 7.60 mm. The clinching profile may vary, and installation requires a press to embed the pin head, forming a flush and secure assembly.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FTPS, TP4 Pilot Pins satisfy a wide range of positioning, pivot, and alignment applications. The chamfered end makes mating hole location easy
| PennEngineering® | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | TP4-5MM-20 |
| Product Name | Self-Clinching Pilot Pins - Type TP4 - Metric |
| Pin Type | Groove; Self-Clinching Pilot Pins - Type TP4 - Metric |