TP4™ flush-head pins are self-clinching fasteners for permanent installation into stainless steel sheets as thin as 1.0 mm, designed for positioning, pivot, and alignment applications. The pin has a chamfered end to aid hole location and installs into sheets with hardness up to HRB 92 / HB 202. The 5 mm length variant (5MM) has a pin diameter of 3.53 mm, requires a hole size of 3.5 mm, and a minimum distance of 7.6 mm from the hole center to the edge. The clinching profile may vary, and reverse side remains flush after installation. All dimensions are metric and comply with the specifications for the TP4™ series in stainless steel.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FTPS, TP4 Pilot Pins satisfy a wide range of positioning, pivot, and alignment applications. The chamfered end makes mating hole location easy
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | TP4-5MM-10 | TP4-5MM-10 |
| Product Name | Self-Clinching Pilot Pins - Type TPS, TP4 - Metric | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pilot Pins - Type TPS, TP4 - Metric |