TP4™ flush-head pins are self-clinching fasteners designed for permanent installation into stainless steel sheets as thin as 0.040"/1mm, suitable for positioning, pivot, and alignment applications. They feature a chamfered end to ease mating hole location and are rated for use in stainless steel sheets with hardness up to HRB 92 / HB 202. The variant with a pin diameter of 0.250" and length of 0.625" has a recommended hole size of 0.272" and a minimum distance to edge of 0.310".
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FTPS, TP4 Pilot Pins satisfy a wide range of positioning, pivot, and alignment applications. The chamfered end makes mating hole location easy
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | TP4-250-10 | TP4-250-10 |
| Product Name | Self-Clinching Pilot Pins - Type TPS, TP4 - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pilot Pins - Type TPS, TP4 - Unified |