TP4™ flush-head pins are self-clinching fasteners designed for permanent installation into stainless steel sheets as thin as 0.040″/1 mm, serving positioning, pivot, and alignment applications with a chamfered end for easy hole location. They are suitable for stainless steel sheets with hardness up to HRB 92 / HB 202. The pin diameter is 0.125″, with a length of 0.625″, and they require a minimum sheet thickness of 0.040″. Minimum distance from the hole center to sheet edge is 0.205″.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FTPS, TP4 Pilot Pins satisfy a wide range of positioning, pivot, and alignment applications. The chamfered end makes mating hole location easy
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | TP4-125-10 | TP4-125-10 |
| Product Name | Self-Clinching Pilot Pins - Type TPS, TP4 - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pilot Pins - Type TPS, TP4 - Unified |