PennEngineering® Aluminum microPEM® TackSert™ Pin TKA-10-300

Description
New microPEM® TackSert™ (Type TK™) pins are designed with a diagnol knurl to hold a top panel to a bottom panel or chassis by broaching into the bottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plastic applications, and Type TK4 (400 series stainless steel) pins are suitable for broaching into castings and brittle materials. • Secure panels to common magnesium die casting materials such as AZ91D. Also appropriate for attaching panels to plastics such as ABS. • Simple, press-in installation. Does not require heat or ultrasonics. • Alternative to micro screws, eliminating many of the costs associated with threaded hardware. • Top sheet can be any material. • Low profile head.
Request a Quote
Description
New microPEM® TackSert™ (Type TK™) pins are designed with a diagnol knurl to hold a top panel to a bottom panel or chassis by broaching into the bottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plastic applications, and Type TK4 (400 series stainless steel) pins are suitable for broaching into castings and brittle materials. • Secure panels to common magnesium die casting materials such as AZ91D. Also appropriate for attaching panels to plastics such as ABS. • Simple, press-in installation. Does not require heat or ultrasonics. • Alternative to micro screws, eliminating many of the costs associated with threaded hardware. • Top sheet can be any material. • Low profile head.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The microPEM® TackSert® Type TK,Ñ¢ Pins, specifically the TKA-10-300 model, are designed for the attachment of thin panels to various materials, including plastics and common casting materials like magnesium die casting (AZ91D). These pins provide a secure alternative to screws, eliminating the need for tapping or threaded inserts. The installation process is straightforward, requiring only a simple press-in method without the need for heat or ultrasonics, making it suitable for automated applications. The TKA-10-300 pins feature a tapered tip that aids in alignment during installation and a low-profile head that minimizes protrusion. They are particularly effective in compact electronic applications and can accommodate a top sheet of any material. The minimum base panel thickness for effective engagement is specified, ensuring proper installation and performance. Overall, these pins offer a reliable fastening solution for engineers looking to streamline assembly processes while maintaining structural integrity.

Datasheet Summary
Powered by GS/AI

The microPEM® TackSert® Type TK,Ñ¢ Pins, specifically the TKA-10-300 model, are designed for the attachment of thin panels to various materials, including plastics and common casting materials like magnesium die casting (AZ91D). These pins provide a secure alternative to screws, eliminating the need for tapping or threaded inserts. The installation process is straightforward, requiring only a simple press-in method without the need for heat or ultrasonics, making it suitable for automated applications. The TKA-10-300 pins feature a tapered tip that aids in alignment during installation and a low-profile head that minimizes protrusion. They are particularly effective in compact electronic applications and can accommodate a top sheet of any material. The minimum base panel thickness for effective engagement is specified, ensuring proper installation and performance. Overall, these pins offer a reliable fastening solution for engineers looking to streamline assembly processes while maintaining structural integrity.

Suppliers

Company
Product
Description
Supplier Links
Aluminum microPEM® TackSert™ Pin - TKA-10-300 - PennEngineering®
Danboro, PA, United States
Aluminum microPEM® TackSert™ Pin
TKA-10-300
Aluminum microPEM® TackSert™ Pin TKA-10-300
New microPEM® TackSert™ (Type TK™) pins are designed with a diagnol knurl to hold a top panel to a bottom panel or chassis by broaching into the bottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plastic applications, and Type TK4 (400 series stainless steel) pins are suitable for broaching into castings and brittle materials. • Secure panels to common magnesium die casting materials such as AZ91D. Also appropriate for attaching panels to plastics such as ABS. • Simple, press-in installation. Does not require heat or ultrasonics. • Alternative to micro screws, eliminating many of the costs associated with threaded hardware. • Top sheet can be any material. • Low profile head.

New microPEM® TackSert™ (Type TK™) pins are designed with a diagnol knurl to hold a top panel to a bottom panel or chassis by broaching into the bottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plastic applications, and Type TK4 (400 series stainless steel) pins are suitable for broaching into castings and brittle materials.

• Secure panels to common magnesium die casting materials such as AZ91D. Also appropriate for attaching panels to plastics such as ABS.

• Simple, press-in installation. Does not require heat or ultrasonics.

• Alternative to micro screws, eliminating many of the costs associated with threaded hardware.

• Top sheet can be any material.

• Low profile head.

Supplier's Site Datasheet
microPEM® TackSert™ Type TK™ Pins - TKA-10-300 - PennEngineering®
Danboro, PA, United States
microPEM® TackSert™ Type TK™ Pins
TKA-10-300
microPEM® TackSert™ Type TK™ Pins TKA-10-300
New microPEM® TackSert (Type TK) diagonal knurl inserts aredesigned to hold a top panel to a bottom panel or chassis by broaching into thebottom panel/chassis. Type TKA (aluminum) inserts are suitable for broaching intoplastic applications, and Type TK4 (400 series stainless steel) inserts are suitable forbroaching into metal applications with a hardness below HRB 80 / HB 150. Features and Benefits Simple, press-in installation. Secure panels to common magnesium die castingmaterials such as AZ91D Replaces micro screws, eliminating the need to tapor use threaded inserts Eliminates the following: Cost of screw Cost of patch to prevent loosening Cost of threaded insert or tapped hole Cost of driver bits Cost of rework due to cross-threading and driver bit œcam-out Also appropriate for attaching panels to plastics such as ABS. |New self-clinching microPEM® TackSert (Type TK) pins are designed with adiagonal knurl to hold a top panel to a bottom panel or chassis by broaching into thebottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plasticapplications, and Type TK4 (400 series stainless steel) pins are suitable for broachinginto castings and brittle materials. Features and Benefits Secure panels to common magnesium die castingmaterials such as AZ91D. Also appropriate forattaching panels to plastics such as ABS. Simple, press-in installation. Does not require heator ultrasonics. Alternative to micro screws, eliminating the need totap or use threaded inserts. Top sheet can be any material. Low-profile head. Eliminates the following: Cost of screw Cost of patch to prevent loosening Cost of threaded insert or tapped hole Cost of driver bits Cost of rework due to cross-threading and driver bit œcam-out

New microPEM® TackSert (Type TK) diagonal knurl inserts aredesigned to hold a top panel to a bottom panel or chassis by broaching into thebottom panel/chassis. Type TKA (aluminum) inserts are suitable for broaching intoplastic applications, and Type TK4 (400 series stainless steel) inserts are suitable forbroaching into metal applications with a hardness below HRB 80 / HB 150.
Features and Benefits

  • Simple, press-in installation.
  • Secure panels to common magnesium die castingmaterials such as AZ91D
  • Replaces micro screws, eliminating the need to tapor use threaded inserts
  • Eliminates the following:
    • Cost of screw
    • Cost of patch to prevent loosening
    • Cost of threaded insert or tapped hole
    • Cost of driver bits
    • Cost of rework due to cross-threading and driver bit œcam-out
  • Also appropriate for attaching panels to plastics such as ABS.

|New self-clinching microPEM® TackSert (Type TK) pins are designed with adiagonal knurl to hold a top panel to a bottom panel or chassis by broaching into thebottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plasticapplications, and Type TK4 (400 series stainless steel) pins are suitable for broachinginto castings and brittle materials.
Features and Benefits

  • Secure panels to common magnesium die castingmaterials such as AZ91D. Also appropriate forattaching panels to plastics such as ABS.
  • Simple, press-in installation. Does not require heator ultrasonics.
  • Alternative to micro screws, eliminating the need totap or use threaded inserts.
  • Top sheet can be any material.
  • Low-profile head.
  • Eliminates the following:
    • Cost of screw
    • Cost of patch to prevent loosening
    • Cost of threaded insert or tapped hole
    • Cost of driver bits
    • Cost of rework due to cross-threading and driver bit œcam-out
Supplier's Site Datasheet
Self-Clinching Pilot Pins - TKA-10-300 - bisco industries
Anaheim, CA, United States
Self-Clinching Pilot Pins
TKA-10-300
Self-Clinching Pilot Pins TKA-10-300
Self-Clinching Pilot Pins

Self-Clinching Pilot Pins

Supplier's Site

Technical Specifications

  PennEngineering® PennEngineering® bisco industries
Product Category Industrial Pins Industrial Pins Industrial Pins
Product Number TKA-10-300 TKA-10-300 TKA-10-300
Product Name Aluminum microPEM® TackSert™ Pin microPEM® TackSert™ Type TK™ Pins Self-Clinching Pilot Pins
Pin Type Knurled Knurled
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHS-160-10 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1600 inch (4.06 mm)
View Details
2 suppliers
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-215-10ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2150 inch (5.46 mm)
View Details
2 suppliers
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-207-10 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2070 inch (5.26 mm)
View Details
2 suppliers
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-120-4ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1200 inch (3.05 mm)
View Details
2 suppliers