TK4-50-1600 is a PEM® TackSert® pin for attaching thin sheets to plastics, magnesium die castings like AZ91D, and similar materials, replacing screws without requiring tapping or threaded inserts. It has a 5.98 mm diameter shank, a 16 mm length, and a top sheet thickness capacity of 4.7 mm. The pin features a tapered tip for alignment, a low-profile head, and is installed by press-in without heat or ultrasonics. Minimum base panel thickness is 10.2 mm for blind hole applications and 11 mm for through hole applications. It is made from hardened 400 series stainless steel with a plain finish. Installation and pullout performance data are provided for ABS, polycarbonate, and AZ91D magnesium casting materials.
For attachment of thin sheets to plastics, common casting materials and other similar base materials. Also available in micro sizes, which are ideal for compact electronics.
Features and Benefits
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | TK4-50-1600 | TK4-50-1600 |
| Product Name | PEM® Type TK TackSert Pins | Self-Clinching Pilot Pins |
| Pin Type | Knurled |