PennEngineering® PEM® Type TK™ TackSert™ Pins TK4-40-800

Description
For attachment of thin sheets to plastics, common casting materials and other similar base materials. Also available in micro sizes, which are ideal for compact electronics. Features and Benefits Secure sheets to common magnesium die casting materials such as AZ91D. Also appropriate for attaching panels to plastics such as ABS. Alternative to screws, eliminating the need to tap or use threaded inserts. Tapered tip for easier alignment into base panel. Top sheet can be any material. Low-profile head. Simple, press-in installation. Does not require heat or ultrasonics. Can be installed automatically.
Request a Quote Datasheet
Description
For attachment of thin sheets to plastics, common casting materials and other similar base materials. Also available in micro sizes, which are ideal for compact electronics. Features and Benefits Secure sheets to common magnesium die casting materials such as AZ91D. Also appropriate for attaching panels to plastics such as ABS. Alternative to screws, eliminating the need to tap or use threaded inserts. Tapered tip for easier alignment into base panel. Top sheet can be any material. Low-profile head. Simple, press-in installation. Does not require heat or ultrasonics. Can be installed automatically.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PEM® Type TK™  TackSert™ Pins - TK4-40-800 - PennEngineering®
Danboro, PA, United States
PEM® Type TK™ TackSert™ Pins
TK4-40-800
PEM® Type TK™ TackSert™ Pins TK4-40-800
For attachment of thin sheets to plastics, common casting materials and other similar base materials. Also available in micro sizes, which are ideal for compact electronics. Features and Benefits Secure sheets to common magnesium die casting materials such as AZ91D. Also appropriate for attaching panels to plastics such as ABS. Alternative to screws, eliminating the need to tap or use threaded inserts. Tapered tip for easier alignment into base panel. Top sheet can be any material. Low-profile head. Simple, press-in installation. Does not require heat or ultrasonics. Can be installed automatically.

For attachment of thin sheets to plastics, common casting materials and other similar base materials. Also available in micro sizes, which are ideal for compact electronics.
Features and Benefits

  • Secure sheets to common magnesium die casting materials such as AZ91D. Also appropriate for attaching panels to plastics such as ABS.
  • Alternative to screws, eliminating the need to tap or use threaded inserts.
  • Tapered tip for easier alignment into base panel.
  • Top sheet can be any material.
  • Low-profile head.
  • Simple, press-in installation. Does not require heat or ultrasonics.
  • Can be installed automatically.
Supplier's Site Datasheet
Self-Clinching Pilot Pins - TK4-40-800 - bisco industries
Anaheim, CA, United States
Self-Clinching Pilot Pins
TK4-40-800
Self-Clinching Pilot Pins TK4-40-800
Self-Clinching Pilot Pins

Self-Clinching Pilot Pins

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Industrial Pins Industrial Pins
Product Number TK4-40-800 TK4-40-800
Product Name PEM® Type TK™ TackSert™ Pins Self-Clinching Pilot Pins
Pin Type Knurled
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-160-8 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1600 inch (4.06 mm)
View Details
2 suppliers
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHS-103-8 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1030 inch (2.62 mm)
View Details
2 suppliers
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-215-8ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2150 inch (5.46 mm)
View Details
2 suppliers
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHS-141-24 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1410 inch (3.58 mm)
View Details
2 suppliers