TK4-35-800 TackSert pins are press-in fasteners for attaching thin sheets to plastics and magnesium die castings like AZ91D, eliminating the need for tapping or threaded inserts. The pin has a tapered tip for alignment and a low-profile head. It installs without heat or ultrasonics and is suitable for automatic installation. The part has a 4.27 mm base panel hole size, 3.5 mm top sheet thickness, and 8 mm length. Minimum base panel thickness is 6.8 mm for blind hole applications. Installation and pullout performance data are provided for ABS, polycarbonate, and AZ91D, with pullout forces up to 747.2 N in AZ91D. Fasteners are available in hardened 400 series stainless steel or aluminum with plain finish.
For attachment of thin sheets to plastics, common casting materials and other similar base materials. Also available in micro sizes, which are ideal for compact electronics.
Features and Benefits
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | TK4-35-800 | TK4-35-800 |
| Product Name | PEM® Type TK TackSert Pins | Self-Clinching Pilot Pins |
| Pin Type | Knurled |