TK4-35-600 TackSert™ pins are press-in fasteners for attaching thin sheets to plastics and magnesium die castings such as AZ91D, eliminating the need for tapping or threaded inserts. The part has a 4.27 mm base panel hole size, 3.5 mm top sheet thickness, and 6 mm length, with a 1.2 mm minimum centerline-to-edge distance. Installation requires no heat or ultrasonics, and the low-profile head and tapered tip aid alignment. The fastener is made of hardened 400 series stainless steel with a plain finish.
For attachment of thin sheets to plastics, common casting materials and other similar base materials. Also available in micro sizes, which are ideal for compact electronics.
Features and Benefits
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | TK4-35-600 | TK4-35-600 |
| Product Name | PEM® Type TK TackSert Pins | Self-Clinching Pilot Pins |
| Pin Type | Knurled |