TK4-35-1000 is a PEM TackSert pin for attaching thin sheets to plastics and magnesium die castings like AZ91D, with a base panel length of 10.0 mm and a top sheet thickness of 3.4 mm. It has a 4.27 mm hole size for the base panel and a 1.2 mm minimum distance to edge. The pin features a tapered tip for alignment, a low-profile head, and is installed by pressing without heat or ultrasonics. Performance data shows a pullout resistance of 475.2 N in magnesium casting (AZ91D) and 5800 N in pressing force. The pin is made from hardened 400 series stainless steel with a plain finish.
For attachment of thin sheets to plastics, common casting materials and other similar base materials. Also available in micro sizes, which are ideal for compact electronics.
Features and Benefits
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | TK4-35-1000 | TK4-35-1000 |
| Product Name | PEM® Type TK TackSert Pins | Self-Clinching Pilot Pins |
| Pin Type | Knurled |