TK4-25-800 is a PEM® TackSert® pin for attaching thin sheets to plastics and magnesium die castings such as AZ91D, with a tapered tip for alignment and a low-profile head. It has a base panel length of 8.0 mm and a top sheet thickness range of 3.4 mm, installed with a press-in method requiring no heat or ultrasonics. Minimum base panel thickness is 7.0 mm, and minimum centerline-to-edge distance is 3 mm. The pin is made of hardened 400 series stainless steel with a plain finish and is suitable for automatic installation.
For attachment of thin sheets to plastics, common casting materials and other similar base materials. Also available in micro sizes, which are ideal for compact electronics.
Features and Benefits
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | TK4-25-800 | TK4-25-800 |
| Product Name | PEM® Type TK TackSert Pins | Self-Clinching Pilot Pins |
| Pin Type | Knurled |