The TK4-10-200 is a microPEM TackSert pin made of hardened 400 series stainless steel, designed for press-in attachment of thin panels to magnesium die castings like AZ91D and plastics such as ABS. It has a base panel length of 2.0 mm, a top sheet thickness capacity of 1.2 mm, and a minimum centerline-to-edge distance of 1.18 mm. The pin features a tapered tip for alignment and a low-profile head, enabling installation without heat, ultrasonics, or tapping. It is suitable for blind or through-hole applications and supports automated installation. The minimum blind hole depth is 2.25 mm, and the depth of engagement is 0.8 mm.
New microPEM® TackSert™ (Type TK™) pins are designed with a diagnol knurl to hold a top panel to a bottom panel or chassis by broaching into the bottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plastic applications, and Type TK4 (400 series stainless steel) pins are suitable for broaching into castings and brittle materials.
• Secure panels to common magnesium die casting materials such as AZ91D. Also appropriate for attaching panels to plastics such as ABS.
• Simple, press-in installation. Does not require heat or ultrasonics.
• Alternative to micro screws, eliminating many of the costs associated with threaded hardware.
• Top sheet can be any material.
• Low profile head.
New microPEM® TackSert (Type TK) diagonal knurl inserts aredesigned to hold a top panel to a bottom panel or chassis by broaching into thebottom panel/chassis. Type TKA (aluminum) inserts are suitable for broaching intoplastic applications, and Type TK4 (400 series stainless steel) inserts are suitable forbroaching into metal applications with a hardness below HRB 80 / HB 150.
Features and Benefits
|New self-clinching microPEM® TackSert (Type TK) pins are designed with adiagonal knurl to hold a top panel to a bottom panel or chassis by broaching into thebottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plasticapplications,
Features and Benefits
Self-Clinching Pilot Pins
| PennEngineering® | PennEngineering® | bisco industries | |
|---|---|---|---|
| Product Category | Industrial Pins | Industrial Pins | Industrial Pins |
| Product Number | TK4-10-200 | TK4-10-200 | TK4-10-200 |
| Product Name | Stainless Steel microPEM® TackSert Pin | microPEM® TackSert Type TK Pins | Self-Clinching Pilot Pins |
| Pin Type | Knurled | Knurled |