PEM® SNAP-TOP® standoffs of type SSS are carbon steel fasteners designed for permanent self-clinching installation into metal panels or PC boards, with spring action to secure circuit boards and allow quick removal without screws. The SSS-4MM-10ZI variant has a 4 mm mounting hole diameter and a length of 10 mm (32nd code 10), with zinc plating per ASTM B633, SC1 (5µm), Type III, colorless, plus clear chromate. It supports installation in panels with hardness up to HRB 60 / HB 107 and thicknesses between 1 mm and 1.8 mm. Pushout resistance is rated at 890 N maximum, with a first-on snap force of 89 N minimum and 27 N minimum on the 15th removal. The part is installed using standard press tools and includes the registered PEM dimple for authenticity.
PEM SNAP-TOP® Standoffs (Types SSA, SSS, SSC) are designed for permanent installation into metal panels or PC boards.
These all-metal standoffs use a spring action to hold PC boards and subassemblies securely, while allowing for quick removal. Screws and other threaded hardware are eliminated. This means less parts to handle during assembly and less risk of damaging delicate circuitry because of loose parts falling into your equipment.
These standoffs are permanently installed in the panel by squeezing them into a properly sized hole using any standard press.
| PennEngineering® | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | SSS-4MM-10ZI |
| Product Name | SNAP-TOP Standoffs - Types SSA, SSC, SSS - Metric |
| Type & Shape | Standoff; Round |