PennEngineering® SNAP-TOP Standoffs - Types SSA, SSC, SSS - Metric SSC-4MM-12

Description
PEM SNAP-TOP® Standoffs (Types SSA, SSS, SSC) are designed for permanent installation into metal panels or PC boards. These all-metal standoffs use a spring action to hold PC boards and subassemblies securely, while allowing for quick removal. Screws and other threaded hardware are eliminated. This means less parts to handle during assembly and less risk of damaging delicate circuitry because of loose parts falling into your equipment. These standoffs are permanently installed in the panel by squeezing them into a properly sized hole using any standard press.
Request a Quote
Description
PEM SNAP-TOP® Standoffs (Types SSA, SSS, SSC) are designed for permanent installation into metal panels or PC boards. These all-metal standoffs use a spring action to hold PC boards and subassemblies securely, while allowing for quick removal. Screws and other threaded hardware are eliminated. This means less parts to handle during assembly and less risk of damaging delicate circuitry because of loose parts falling into your equipment. These standoffs are permanently installed in the panel by squeezing them into a properly sized hole using any standard press.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSC-4MM-12 SNAP-TOP Standoff from PennEngineering® is designed for permanent installation into metal panels or PC boards. Made from 400 Series stainless steel, it features a passivated finish for enhanced corrosion resistance. This standoff utilizes a spring action mechanism to securely hold PC boards and subassemblies while allowing for quick removal, eliminating the need for screws and other threaded hardware. The installation process requires a properly sized hole and can be accomplished using standard pressing equipment. The SSC type is suitable for applications where durability and reliability are critical, particularly in environments that may expose components to moisture or corrosive elements. Performance data indicates that the SSC standoff can withstand significant pushout and snap forces, making it a robust choice for various engineering applications.

Datasheet Summary
Powered by GS/AI

The SSC-4MM-12 SNAP-TOP Standoff from PennEngineering® is designed for permanent installation into metal panels or PC boards. Made from 400 Series stainless steel, it features a passivated finish for enhanced corrosion resistance. This standoff utilizes a spring action mechanism to securely hold PC boards and subassemblies while allowing for quick removal, eliminating the need for screws and other threaded hardware. The installation process requires a properly sized hole and can be accomplished using standard pressing equipment. The SSC type is suitable for applications where durability and reliability are critical, particularly in environments that may expose components to moisture or corrosive elements. Performance data indicates that the SSC standoff can withstand significant pushout and snap forces, making it a robust choice for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
SNAP-TOP Standoffs - Types SSA, SSC, SSS - Metric - SSC-4MM-12 - PennEngineering®
Danboro, PA, United States
SNAP-TOP Standoffs - Types SSA, SSC, SSS - Metric
SSC-4MM-12
SNAP-TOP Standoffs - Types SSA, SSC, SSS - Metric SSC-4MM-12
PEM SNAP-TOP® Standoffs (Types SSA, SSS, SSC) are designed for permanent installation into metal panels or PC boards. These all-metal standoffs use a spring action to hold PC boards and subassemblies securely, while allowing for quick removal. Screws and other threaded hardware are eliminated. This means less parts to handle during assembly and less risk of damaging delicate circuitry because of loose parts falling into your equipment. These standoffs are permanently installed in the panel by squeezing them into a properly sized hole using any standard press.

PEM SNAP-TOP® Standoffs (Types SSA, SSS, SSC) are designed for permanent installation into metal panels or PC boards.
These all-metal standoffs use a spring action to hold PC boards and subassemblies securely, while allowing for quick removal. Screws and other threaded hardware are eliminated. This means less parts to handle during assembly and less risk of damaging delicate circuitry because of loose parts falling into your equipment.
These standoffs are permanently installed in the panel by squeezing them into a properly sized hole using any standard press.

Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Posts, Spacers, and Standoffs
Product Number SSC-4MM-12
Product Name SNAP-TOP Standoffs - Types SSA, SSC, SSS - Metric
Type & Shape Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-8632-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-10ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-5-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details