SOSG-8632-6 is a through-hole, threaded, grounding standoff designed for clinching into steel or aluminum sheets, featuring teeth on the barrel end for electrical grounding contact. It is constructed from hardened stainless steel and is suitable for sheets with a Rockwell B hardness of 80 or less. The part has a #8-32 thread, a minimum hole size of 0.050 inches, a 0.280-inch minimum distance to edge, and a nominal length of 0.187 inches. It installs permanently into sheets as thin as 0.025 inches.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SOAG and SOSG grounding standoffs are designed for clinching into steel or aluminum chassis while the “gripping teeth” on the opposite end of the standoff firmly contact mating PC board.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
For special lengths greater than .500”, Types SOSG and SOAG are blind threaded.
Not Stocked, available on special order.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOSG-8632-6 | SOSG-8632-6 |
| Product Name | Grounding Standoffs - Types SOSG, SOAG - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |