These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | SOS-M3-5-25 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric |
| Type & Shape | Standoff; Round |
| Mounting | Self-Clinching |
| Material | StainlessSteel |